DP11 Metal-Polymer Low Friction Composite Bearings are designed for applications requiring high wear resistance and low friction performance. They are particularly effective in dry running conditions and are suitable for linear, oscillating, and rotating movements. The bearings can handle a maximum static load of 36,000 psi and operate effectively at temperatures up to 536°F (280°C). They are compliant with RoHS, ELV, and WEEE specifications, ensuring they are lead-free and environmentally friendly. The product is approved to FMVSS 302 standards for flammability in automotive applications. Customization options are available, including special dimensions and shapes, making them adaptable for various engineering needs.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 23 DP11 |
| Product Name | DP11 Metal-Polymer Low Friction Composite Bearings |
| Bushing Type | Sleeve; Flanged |