The GGB-CSM,Ñ¢ Metals and Bimetals - Self Lubricating Bearings are designed for a variety of industrial applications, particularly in environments with elevated temperatures and corrosion risks. These bearings are produced using a metallurgic powder process, resulting in a maintenance-free product that incorporates a solid lubricant, such as graphite or MoS,ÇÇ, uniformly distributed within a metallic matrix. The bearings can operate at temperatures up to 600°C, depending on the alloy used, and are available in corrosion-resistant and lead-free options. They exhibit high load capacities and can be customized into various forms, including cylindrical bushes, flanged bushes, thrust washers, and more. The maximum sliding speed ranges from 40 to 100 m/s, with a maximum pU factor of 23,000 to 43,000 psi¬?fpm. The coefficient of friction is between 0.11 and 0.50, making them suitable for diverse lubrication conditions, including oil, grease, and water. These characteristics make the GGB-CSM bearings a viable choice for applications in mechanical engineering, food and beverage processing, civil engineering, and other sectors requiring reliable performance under challenging conditions.
STRUCTURE
Monometallic Bearing produced by Metallurgic Powder Process
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 21 GGB-CSM |
| Product Name | GGB-CSM Metals and Bimetals - Self Lubricating Bearings |
| Bushing Type | Sleeve; Flanged |