The Metal-Polymer Anti-Friction Bearings, specifically the 2020 DP4® part number from GGB, are designed for a variety of applications including automotive braking systems, clutches, and aerospace components. These bearings exhibit low friction and good wear performance across a wide range of loads, speeds, and temperatures, particularly in dry running conditions. They also perform well in lubricated and greased applications, making them versatile for linear, oscillating, and rotating movements. The material is lead-free and complies with ELV, WEEE, and RoHS specifications, ensuring environmental safety. The bearings are approved to DIN EN 1797 and ISO 21010 standards for use in cryogenic applications, as well as FAR 25.853 and FAR 25.855 standards for interior aircraft applications. Various bearing forms are available, including cylindrical and flanged bushes, thrust washers, and sliding plates, with options for custom designs.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 2020 DP4® |
| Product Name | Metal-Polymer Anti-Friction Bearings |
| Bushing Type | Sleeve; Flanged |