GGB DS™ Metal-Polymer Self-Lubricating Bearings 20 DS

Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote
Description
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS,Ñ¢ Metal-Polymer Self-Lubricating Bearings from GGB are designed for use in various applications, including automotive and industrial settings. These bearings operate effectively under mixed film lubrication conditions and feature a machinable sliding layer that allows for customization. They are resistant to fretting corrosion, making them suitable for low amplitude oscillating movements. The bearings can handle a maximum static load of 16,000 psi and a dynamic load of 6,500 psi, with an operating temperature range from -80°F to 270°F. The maximum sliding speed is 300 fpm, and the coefficient of friction ranges from 0.15 to 0.30. Additionally, these bearings can be tailored into various forms, including cylindrical bushes and thrust washers, to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The DS,Ñ¢ Metal-Polymer Self-Lubricating Bearings from GGB are designed for use in various applications, including automotive and industrial settings. These bearings operate effectively under mixed film lubrication conditions and feature a machinable sliding layer that allows for customization. They are resistant to fretting corrosion, making them suitable for low amplitude oscillating movements. The bearings can handle a maximum static load of 16,000 psi and a dynamic load of 6,500 psi, with an operating temperature range from -80°F to 270°F. The maximum sliding speed is 300 fpm, and the coefficient of friction ranges from 0.15 to 0.30. Additionally, these bearings can be tailored into various forms, including cylindrical bushes and thrust washers, to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
DS™ Metal-Polymer Self-Lubricating Bearings - 20 DS - GGB
Thorofare, NJ, United States
DS™ Metal-Polymer Self-Lubricating Bearings
20 DS
DS™ Metal-Polymer Self-Lubricating Bearings 20 DS
STRUCTURE Metal-Polymer Composite Material CHARACTERISTICS Self-lubricating bearing material for operation in mixed film lubrication conditions Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer) Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements Similar in performance to DX® but with lower friction

STRUCTURE

Metal-Polymer Composite Material

CHARACTERISTICS

  • Self-lubricating bearing material for operation in mixed film lubrication conditions
  • Sliding layer is machinable (ca. 0.4 mm above bronze sinter layer)
  • Resistant to fretting corrosion damage to the shaft under low amplitude oscillating movements
  • Similar in performance to DX® but with lower friction
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 20 DS
Product Name DS™ Metal-Polymer Self-Lubricating Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0306 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
DX™ 10 Metal-Polymer Plain Bearings - 01 DX10 - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
SY™ Bimetallic Bronze Bearings - 04 SY - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuPb10Sn10; (Lined Bearing Surface)
Body Steel
View Details
Solid Polymer High Precision Plain Bearings - 1006 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.3937 inch (10.00 mm)
View Details