GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 20 DB 15

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 20 DB 15 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
20 DB 15
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 20 DB 15
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 20 DB 15
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 09DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5605 to 0.5615 inch (14.24 to 14.26 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1208 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
LDD™ Perforated Bronze Bearings - 11 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 11 EP43 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details