The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which provide maintenance-free operation and excellent performance under high loads and intermittent use. The product can operate in temperatures ranging from -50°C to 250°C and is available with either PTFE or graphite inserts for enhanced thermal performance. The bearings exhibit a minimum yield strength of 97 N/mm² and a maximum static load capacity of 140 N/mm², making them suitable for demanding environments. Custom bearing forms can be ordered to meet specific application requirements.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 18 DB 13 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |