GGB EP44™ Solid Polymer Plain Bearings 17 EP44

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP44™ Solid Polymer Plain Bearings - 17 EP44 - GGB
Thorofare, NJ, United States
EP44™ Solid Polymer Plain Bearings
17 EP44
EP44™ Solid Polymer Plain Bearings 17 EP44
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Good bearing performance in dry working conditions. Good bearing performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Good bearing performance in dry working conditions.
  • Good bearing performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio for high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 17 EP44
Product Name EP44™ Solid Polymer Plain Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 11 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
LDD™ Perforated Bronze Bearings - 06 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 08 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 12DU16 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details