The DST Metal-Polymer Self-Lubricating Bearings from GGB are designed for applications requiring reliable performance in mixed film lubrication conditions. These bearings feature a machinable sliding layer, approximately 0.4 mm above a bronze sinter layer, allowing for customization during installation. They are resistant to fretting corrosion, making them suitable for low amplitude oscillating movements.
The bearings can operate under a maximum static load of 16,000 psi and a dynamic load of 6,500 psi, with an operating temperature range from -80°C to 270°C. The maximum sliding speed is 1.5 m/s, and the coefficient of friction ranges from 0.15 to 0.30. For grease lubrication, the maximum sliding speed increases to 2.5 m/s, with a lower coefficient of friction of 0.05 to 0.10. Oil lubrication allows for even higher performance, with a maximum sliding speed of 10.0 m/s and a coefficient of friction of 0.03 to 0.08.
These bearings are suitable for a wide range of applications, including automotive components like steering gears and industrial machinery such as hydraulic cylinders and textile equipment. Custom bearing designs are available to meet specific project requirements.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 17 DS |
| Product Name | DS Metal-Polymer Self-Lubricating Bearings |
| Bushing Type | Sleeve |