The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearings from GGB are designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. These bearings feature solid lubricant inserts, which contribute to their maintenance-free operation, making them suitable for high-load and intermittent use. The bearings can operate in temperatures ranging from -50°C to 250°C and are available with either PTFE or graphite inserts for enhanced performance at elevated temperatures. Mechanical properties include a minimum yield strength of 97 N/mm² and a maximum static load capacity of 140 N/mm². The coefficient of friction in dry conditions ranges from 0.05 to 0.18, indicating efficient sliding performance. Custom bearing designs and various forms, such as cylindrical and flanged bushes, are available to meet specific application requirements.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 17 DB 10 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |