GGB Pillow Block/Bearing Housing 16DU16

Description
BEARING SLEEVE, 24.62 MM DIAMETER, 25.61 MM LENGTH LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING SLEEVE, 24.62 MM DIAMETER, 25.61 MM LENGTH LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 33973209 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
33973209
Pillow Block/Bearing Housing 33973209
BEARING SLEEVE, 24.62 MM DIAMETER, 25.61 MM LENGTH LEAD. FREE 2 YEAR RADWELL WARRANTY

BEARING SLEEVE, 24.62 MM DIAMETER, 25.61 MM LENGTH LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 33973209
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details