GGB LDD™ Perforated Bronze Bearings 15 LDD

Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDD™ Perforated Bronze Bearings - 15 LDD - GGB
Thorofare, NJ, United States
LDD™ Perforated Bronze Bearings
15 LDD
LDD™ Perforated Bronze Bearings 15 LDD
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic material CuSn8 with grease reservoirs and integrated lip seals

CHARACTERISTICS

  • Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications
  • Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing
  • Suitable for use with all standard greases
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 15 LDD
Product Name LDD™ Perforated Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

GGB-CSM™ Metals and Bimetals - Self Lubricating Bearings - 13 GGB-CSM - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Graphite / Metal Alloy
Operating Temperature -328 to 1112 F (-200 to 600 C)
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 04 DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DU™ Cylindrical Bushes - Inch Size - 07DU12 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4355 to 0.4365 inch (11.06 to 11.09 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 0812 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details