GGB LD™ Monometallic Bronze Bushings 15 LD

Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LD™ Monometallic Bronze Bushings - 15 LD - GGB
Thorofare, NJ, United States
LD™ Monometallic Bronze Bushings
15 LD
LD™ Monometallic Bronze Bushings 15 LD
STRUCTURE Monometallic bearing material CuSn8 with grease reservoirs CHARACTERISTICS Wear resistant bearing made of solid bronze strip with perforation for lubricated applications Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic bearing material CuSn8 with grease reservoirs

CHARACTERISTICS

  • Wear resistant bearing made of solid bronze strip with perforation for lubricated applications
  • Improved performance compared with MBZ-B09: larger grease reservoirs increase maintenance intervals, dirt and debris swept into perforations, thereby reducing wear
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 15 LD
Product Name LD™ Monometallic Bronze Bushings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP10™ Metal-Polymer Plain Bearings - 12 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Metal-Polymer Anti-Friction Bearings - 10050 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 1010 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
LD™ Monometallic Bronze Bushings - 12 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details