The DB® Metals and Bimetals Maintenance Free Cast Bronze Bearing, specifically part number 15 DB 09, is designed for heavy-duty applications across various industries, including offshore, civil engineering, and mining. This bearing features a maintenance-free design, making it suitable for environments where regular lubrication is challenging. It performs well under high loads and intermittent operation, with a maximum static load capacity of 140 N/mm² and a dynamic load capacity of 70 N/mm². The operating temperature range is from -50°C to 250°C, accommodating diverse application needs. The bearing is available with solid lubricant inserts, such as PTFE or graphite, enhancing its performance in high-temperature scenarios. Tolerances for assembly are specified, ensuring proper fit and function in applications.
STRUCTURE
Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 15 DB 09 |
| Product Name | DB Metals and Bimetals - Maintenence Free Cast Bronze Bearings |
| Bushing Type | Sleeve; Flanged |