GGB LDD™ Perforated Bronze Bearings 14 LDD

Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet
Description
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDD™ Perforated Bronze Bearings - 14 LDD - GGB
Thorofare, NJ, United States
LDD™ Perforated Bronze Bearings
14 LDD
LDD™ Perforated Bronze Bearings 14 LDD
STRUCTURE Monometallic material CuSn8 with grease reservoirs and integrated lip seals CHARACTERISTICS Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing Suitable for use with all standard greases Optimum performance under relatively high loads and low speeds

STRUCTURE

Monometallic material CuSn8 with grease reservoirs and integrated lip seals

CHARACTERISTICS

  • Wear resistant, perforated bronze bearing material with integrated seals for lubricated applications
  • Integrated lip seals reduce installation space, protect the bearing from contamination and prolong service life after greasing
  • Suitable for use with all standard greases
  • Optimum performance under relatively high loads and low speeds
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 14 LDD
Product Name LDD™ Perforated Bronze Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 02O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0205 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.0785 to 0.0787 inch (1.99 to 2.00 mm)
View Details
LDD™ Perforated Bronze Bearings - 06 LDD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DP10™ Metal-Polymer Plain Bearings - 13 DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details