GGB EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings 14 EP43

Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet
Description
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings - 14 EP43 - GGB
Thorofare, NJ, United States
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings
14 EP43
EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings 14 EP43
STRUCTURE Thermoplastic bearing compound CHARACTERISTICS Very good bearing performance in dry working conditions. Good performance in lubricated or marginally lubricated applications Corrosion resistant in humid/saline environments Very good price performance ratio for high temperature applications Very good weight performance ratio Within injection molding tool feasibility unlimited dimensions and design features Compliant to EVL, WEEE and RoHS specifications

STRUCTURE

Thermoplastic bearing compound

CHARACTERISTICS

  • Very good bearing performance in dry working conditions.
  • Good performance in lubricated or marginally lubricated applications
  • Corrosion resistant in humid/saline environments
  • Very good price performance ratio for high temperature applications
  • Very good weight performance ratio
  • Within injection molding tool feasibility unlimited dimensions and design features
  • Compliant to EVL, WEEE and RoHS specifications
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 14 EP43
Product Name EP43™ Solid Polymer Thermoplastic Anti-Friction Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 1208DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
MBZ-B09™ Solid Bronze Bearings - 09 MBZB09 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface CuSn8
Operating Temperature -40 to 482 F (-40 to 250 C)
View Details
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 10 DB 18 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
LD™ Monometallic Bronze Bushings - 06 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details