The DP4-BT Metal-Polymer Dry Plain Bearings from GGB are designed for a variety of applications, including industrial, aerospace, agricultural, and construction equipment. These bearings exhibit good wear resistance and low friction across a wide range of loads, speeds, and temperatures, making them suitable for both dry and lubricated conditions. The bronze backing enhances corrosion resistance, particularly in humid or saline environments, and the material is compliant with ELV, WEEE, and RoHS specifications.
Available in standard dimensions such as cylindrical bushes and flanged bushes, the DP4-B bearings can also be customized to meet specific requirements, including thrust washers and special shapes. They are capable of accommodating linear, oscillating, and rotating movements, which broadens their applicability in various engineering projects.
STRUCTURE
Metal-Polymer Composite Material
CHARACTERISTICS
| GGB | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | 14 DB4-B |
| Product Name | DP4-B Metal-Polymer Dry Plain Bearings |
| Bushing Type | Sleeve; Flanged |