GGB DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 10

Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet
Description
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 14 DB 10 - GGB
Thorofare, NJ, United States
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
14 DB 10
DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings 14 DB 10
STRUCTURE Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts CHARACTERISTICS Maintenance-free bearing material for heavy duty applications Excellent performance under high loads and intermittent operation Also available with graphite inserts for temperatures above 250°C

STRUCTURE

Monometal Bearing made from Cast Bronze and Solid Lubricant Inserts

CHARACTERISTICS

  • Maintenance-free bearing material for heavy duty applications
  • Excellent performance under high loads and intermittent operation
  • Also available with graphite inserts for temperatures above 250°C
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 14 DB 10
Product Name DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings
Bushing Type Sleeve; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DU-B™ Metal-Polymer Composite Dry Bearings - 11O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
DP31™ Metal-Polymer Lead Free Plain Bearings - 03 DP31 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 0505DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1960 to 0.1965 inch (4.98 to 4.99 mm)
View Details
LD™ Monometallic Bronze Bushings - 08 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details