EnOcean, Inc. Custom Parts - Custom Parts (S - T) - TCM310C TCM310C

Description
Manufacturer: Enocean Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190137-TCM310C Frequency: 315 MHz Data Rate: 125 kbps Categories: Custom Parts Case / Package: Module Max Frequency: 315 MHz Alternative Parts (Cross-Reference): TCM 310C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.5 V Min Supply Voltage: 2.85 V Max Operating Temperature: 65 °C Nominal Supply Current: 24 mA
Request a Quote
Description
Manufacturer: Enocean Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190137-TCM310C Frequency: 315 MHz Data Rate: 125 kbps Categories: Custom Parts Case / Package: Module Max Frequency: 315 MHz Alternative Parts (Cross-Reference): TCM 310C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.5 V Min Supply Voltage: 2.85 V Max Operating Temperature: 65 °C Nominal Supply Current: 24 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TCM310C - 1190137-TCM310C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TCM310C
1190137-TCM310C
Custom Parts - Custom Parts (S - T) - TCM310C 1190137-TCM310C
Manufacturer: Enocean Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190137-TCM310C Frequency: 315 MHz Data Rate: 125 kbps Categories: Custom Parts Case / Package: Module Max Frequency: 315 MHz Alternative Parts (Cross-Reference): TCM 310C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 3.5 V Min Supply Voltage: 2.85 V Max Operating Temperature: 65 °C Nominal Supply Current: 24 mA

Manufacturer: Enocean
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190137-TCM310C
Frequency: 315 MHz
Data Rate: 125 kbps
Categories: Custom Parts
Case / Package: Module
Max Frequency: 315 MHz
Alternative Parts (Cross-Reference): TCM 310C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.5 V
Min Supply Voltage: 2.85 V
Max Operating Temperature: 65 °C
Nominal Supply Current: 24 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190137-TCM310C
Product Name Custom Parts - Custom Parts (S - T) - TCM310C
Unlock Full Specs
to access all available technical data