EnOcean, Inc. Humidity, Moisture Sensors HSM100

Description
Humidity Temperature Sensor 0 ~ 100% RH ±5% RH User Defined
Request a Quote Datasheet
Description
Humidity Temperature Sensor 0 ~ 100% RH ±5% RH User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 1084-1018-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
1084-1018-ND
Humidity, Moisture Sensors 1084-1018-ND
Humidity Temperature Sensor 0 ~ 100% RH ±5% RH User Defined

Humidity Temperature Sensor 0 ~ 100% RH ±5% RH User Defined

Buy Now Datasheet
Moisture Sensors, Humidity - HSM100 - 920613-HSM100 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HSM100
920613-HSM100
Moisture Sensors, Humidity - HSM100 920613-HSM100
Manufacturer: Enocean Win Source Part Number: 920613-HSM100 Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH - ±5% RH User Defined Package: Sensor on Exposed Board Package: Tray Mounting: User Defined Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 1084-1018, HSM 100, S3095-D100

Manufacturer: Enocean
Win Source Part Number: 920613-HSM100
Operating Temperature Range: -20°C ~ 60°C
Features: Humidity Temperature Sensor 0 ~ 100% RH - ±5% RH User Defined
Package: Sensor on Exposed Board
Package: Tray
Mounting: User Defined
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 1084-1018, HSM 100, S3095-D100

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - HSM100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
HSM100
Sensors, Transducers - Humidity, Moisture Sensors HSM100
SENSOR HUMIDITY 5V 5% MODULE

SENSOR HUMIDITY 5V 5% MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 1084-1018-ND 920613-HSM100 HSM100
Product Name Humidity, Moisture Sensors Moisture Sensors, Humidity - HSM100 Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Multifunction Relative Humidity Meter - PCE-HVAC 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details