The T55 Series electro-mechanical hour meter is a new design which incorporates the great accuracy found in other ENM products. The T55 series are available in either reset or non-resettable version. The meter can be used for indication of machine runtime or time between service for maintenance purposes. The T55 series is durable and can operate over a wide range of temperature. Recorded data will be retained if power is lost.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000845 |
| Product Name | Hour Meter, 2-1/2 in. Round, 120 VAC, AC, 3 hole, reset, 6 digit |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Minimum Time Setting | 0.0 seconds |
| Maximum Time Setting | 100000 hours |