The T41D and T51D units are the panel mount versions of the T41/T51 Series. They are secured with an easy to install spring clip. No fasteners are required. The units all have standard features which, includes a 6-digit display, low-power design and a water-sealed case. The DC voltage models are polarity insensitive. The AC voltage modes are frequency insensitive.
T51D/T51E:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000814 |
| Product Name | Hour Meter, Quartz, 1.43W x .92H x 2.13D,.5W, 115 VAC, AC, water sealed, 6 digit |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Display Type | Digital |
| Number of Digits | 6 |