ENM's Series T40/T50 hour meter is the answer to applications requiring a low power, economical, and a reliable hour meter. This compact, tamper-resistant meter is sealed against the environment to provide years of service. A quartz crystal time base insures super-silent operation and accurate time keeping. This AC voltage model is also frequency insensitive.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000819 |
| Product Name | Hour Meter, Quartz, 2.31 in. Round, < 0.4W, 115 VAC, AC, 6 digit |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Display Type | Digital |
| Number of Digits | 6 |