ENM Company HOUR METER, 6 DIGIT LCD, EEPROM MEMORY,115-275VDC, ROUND CASE 3 HOLE T44B69A

Description
ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point. Features: Epoxy Encapsulated Data Retained up to 25 Years AC/DC Voltage Compatible Easy to Read 7 mm digits Flashing Hourglass Icon Shows it is Working Reset Optional Wide Operating Temperature Range Solid State Electronics, Silent, No Moving Parts
Description
ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point. Features: Epoxy Encapsulated Data Retained up to 25 Years AC/DC Voltage Compatible Easy to Read 7 mm digits Flashing Hourglass Icon Shows it is Working Reset Optional Wide Operating Temperature Range Solid State Electronics, Silent, No Moving Parts

Suppliers

Company
Product
Description
Supplier Links
HOUR METER, 6 DIGIT LCD, EEPROM MEMORY,115-275VDC, ROUND CASE 3 HOLE - 70000868 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOUR METER, 6 DIGIT LCD, EEPROM MEMORY,115-275VDC, ROUND CASE 3 HOLE
70000868
HOUR METER, 6 DIGIT LCD, EEPROM MEMORY,115-275VDC, ROUND CASE 3 HOLE 70000868
ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point. Features: Epoxy Encapsulated Data Retained up to 25 Years AC/DC Voltage Compatible Easy to Read 7 mm digits Flashing Hourglass Icon Shows it is Working Reset Optional Wide Operating Temperature Range Solid State Electronics, Silent, No Moving Parts

ENM's Series T44 Hour Meter features a 6-digit, 7 segment LCD display. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. The unit is ideal for maintenance applications. Hour meters display hour glass and decimal point.
Features:

  • Epoxy Encapsulated
  • Data Retained up to 25 Years
  • AC/DC Voltage Compatible
  • Easy to Read 7 mm digits
  • Flashing Hourglass Icon Shows it is Working
  • Reset Optional
  • Wide Operating Temperature Range
  • Solid State Electronics, Silent, No Moving Parts
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Elapsed Time Indicators (ETIs)
Product Number 70000868
Product Name HOUR METER, 6 DIGIT LCD, EEPROM MEMORY,115-275VDC, ROUND CASE 3 HOLE
Unlock Full Specs
to access all available technical data

Similar Products