The Series T41E/T51E hour meter is ideal for applications requiring a low power, reliable and economical hour meter. The solid state electronic circuit is a low-power design that insures accurate time keeping over a large voltage range. The high impact plastic case is sealed against the environment. The DC voltage models are polarity insensitive. The AC voltage modes are frequency insensitive.
T41D/T41E:
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000797 |
| Product Name | Hour Meter, Quartz, 2.12W x 1.25H, 10-80 VDC, DC, 6 digit |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Display Type | Digital |
| Number of Digits | 6 |