Hour Meter, 2.3 in. Round, .3-.6W, 115 VAC, AC, 5 digit
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000811 |
| Product Name | Hour Meter, 2.3 in. Round, .3-.6W, 115 VAC, AC, 5 digit |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Display Type | Digital |
| Number of Digits | 5 |