ENM Company Hour Meter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit T1101AB

Description
LCD Hour Meter⁄Counter, Black Color, 8 to 28 VDC Forward Voltage Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. LCD hour meter⁄counter, black color.
Description
LCD Hour Meter⁄Counter, Black Color, 8 to 28 VDC Forward Voltage Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. LCD hour meter⁄counter, black color.

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit - 70000909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit
70000909
Hour Meter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit 70000909
LCD Hour Meter⁄Counter, Black Color, 8 to 28 VDC Forward Voltage Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C. LCD hour meter⁄counter, black color.

LCD Hour Meter⁄Counter, Black Color, 8 to 28 VDC Forward Voltage
Series T1100 hour meter timer features a 6-digit, 7-segment LCD display. This model is ideal for maintenance applications. The hour meter model displays hourglass and decimals point. The accumulated hours are stored on powerless, non-volatile data backup using CMOS EEPROM technology, where small space and reliable instruments are required with memory that does not rely on a battery. Capacity: 99999.9 hours automatic recycle to zero. Character Height: Large 5 mm digit. Operating Current: 10 mA nominal. Operating Temperature: Standard –40°C to +85°C.
LCD hour meter⁄counter, black color.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70000909
Product Name Hour Meter, LCD, black, 1.2W x .6H, 8-28 VDC, DC, 6 digit
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 100000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 4409568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details