PT14 Series Self Powered Engine Digital Hour Meter
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 70000806 |
| Product Name | Hour Meter, Digital Tach, Maintenance, internal lithium battery, programmable |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Functions | Time Meter / Indicator (Clocks) |
| Display Type | Digital |
| Digit Height | 0.3150 inches (8 mm) |