The E6B Series are miniature counters designed for applications where space is minimal. Ideal for vending machines and other coin operated equipment. Figure Size: 0.125" high, 0.075" wide. Figures are white on black, Display: 6-digit. Count Speed: 600 cpm. Minimum Count Pulse Timing: 50 ms minimum on time/off time. UL and CE recognized. Tamper-proof versions available. All have 12" lead wires, except PC mount models, which have pins.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | 70000906 |
| Product Name | Counter, mini, rectangular, 600 CPM, 115 VAC, AC, 6 digit |
| Maximum Count Frequency | 0.0100 kHz |
| Display Type | Digital |
| Number of Digits | 6 |
| Power Supply | AC |
| Minimum Power Consumption | 2000 milliwatts |