The CR11B0A is an up counter designed for panel mounting, operating within a voltage range of 5-30 VDC/AC. It features a reset and enable function, making it suitable for various applications where counting is required. The device utilizes non-volatile memory, ensuring data retention without the need for a battery, and is built with solid-state electronics for high reliability and silent operation. The display height is 0.205 inches (5.2 mm), and it operates with a low current draw of 250-300 µA. The CR11B0A is compact, making it ideal for OEM applications and environments with limited space. It can function effectively in temperatures ranging from 14°F to 140°F (-10°C to +60°C) and is resistant to humidity levels of up to 95% RH at 32°C for two hours.
Totalizer 5 ~ 30VAC/DC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | CR11B0A |
| Product Name | Panel Meters - Counters, Hour Meters |
| Voltage Range | 5 to 30 volts |