TWEEZER, PRECISION, 115MM; Tweezer Type:-; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:115mm; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74M5895 |
| Product Name | Tweezer, Precision, 115Mm; Tweezer Type Lerloy |