Enfield Technologies Proportional Servo-Pneumatic Control Valve M2S

Description
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies’ valves, the M2 valves boast an IP65 environmental protection rating , allowing it to stand up to the most punishing of environments. With their 3/8” ports and direct flow - paths, the M2 valves offer the highest flow capacity, of Enfield Technologies entire product line. Features: 5/3 Bi-Directional Proportional Flow Control Patented Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity
Datasheet
Description
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies’ valves, the M2 valves boast an IP65 environmental protection rating , allowing it to stand up to the most punishing of environments. With their 3/8” ports and direct flow - paths, the M2 valves offer the highest flow capacity, of Enfield Technologies entire product line. Features: 5/3 Bi-Directional Proportional Flow Control Patented Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Servo-Pneumatic Control Valve - M2S - Enfield Technologies
Trumbull, CT, USA
Proportional Servo-Pneumatic Control Valve
M2S
Proportional Servo-Pneumatic Control Valve M2S
The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies’ valves, the M2 valves boast an IP65 environmental protection rating , allowing it to stand up to the most punishing of environments. With their 3/8” ports and direct flow - paths, the M2 valves offer the highest flow capacity, of Enfield Technologies entire product line. Features: 5/3 Bi-Directional Proportional Flow Control Patented Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity

The M2S is the inaugural release of the M2 family of valves from Enfield Technologies. In addition to the proportional response and ultra - fast response time (2.8 ms ) that have come to be associated with Enfield Technologies’ valves, the M2 valves boast an IP65 environmental protection rating , allowing it to stand up to the most punishing of environments. With their 3/8” ports and direct flow - paths, the M2 valves offer the highest flow capacity, of Enfield Technologies entire product line.

Features:

  • 5/3 Bi-Directional Proportional Flow Control
  • Patented Linear Force Motor
  • Infinitely Variable Valve Positioning
  • Low Hysteresis
  • High Linearity
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Industrial Valves
Product Number M2S
Product Name Proportional Servo-Pneumatic Control Valve
Valve Type Control Valve; Directional; Cartridge; Servo
Primary Material Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
Media Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 149.39 psi (105 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Actuated Ball Valves - Series ABT & SBT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC
Media Corrosive or High Purity Applications
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-26-Z LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
16mm FLATPROP - 12-216C-02-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details