Enfield Technologies Proportional Servo-Pneumatic Control Valve M2D

Description
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board Valve Driver
Datasheet
Description
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board Valve Driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Servo-Pneumatic Control Valve - M2D - Enfield Technologies
Trumbull, CT, USA
Proportional Servo-Pneumatic Control Valve
M2D
Proportional Servo-Pneumatic Control Valve M2D
The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. The highly efficient bi directional motor driver only requires standard 24v single supply power Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Positioning Low Hysteresis High Linearity On-Board Valve Driver

The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes integrated on board driver electronics. The highly efficient bi directional motor driver only requires standard 24v single supply power

Features:

  • 5/3 Bi-Directional Proportional Flow Control
  • Linear Force Motor
  • Infinitely Variable Valve Positioning
  • Low Hysteresis
  • High Linearity
  • On-Board Valve Driver
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Industrial Valves
Product Number M2D
Product Name Proportional Servo-Pneumatic Control Valve
Valve Type Control Valve; Directional; Cartridge; Servo
Primary Material Aluminum; Stainless Steel (optional feature); Steel (optional feature); Nylon; Glass Filled Nylon
Media Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 149.39 psi (105 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSSE-4-C 3X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details