Enfield Technologies Proportional Servo-Pneumatic Control Valve LS-V15s

Description
Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Postioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet
Description
Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Postioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Servo-Pneumatic Control Valve - LS-V15s - Enfield Technologies
Trumbull, CT, USA
Proportional Servo-Pneumatic Control Valve
LS-V15s
Proportional Servo-Pneumatic Control Valve LS-V15s
Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional Proportional Flow Control Linear Force Motor Infinitely Variable Valve Postioning Low Leakage Fast Shifting Time High Bandwidth

Enfield Technologies LS - V15s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear force motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal.

Features:

  • 5/3 Bi-Directional Proportional Flow Control
  • Linear Force Motor
  • Infinitely Variable Valve Postioning
  • Low Leakage
  • Fast Shifting Time
  • High Bandwidth
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Industrial Valves
Product Number LS-V15s
Product Name Proportional Servo-Pneumatic Control Valve
Valve Type Control Valve; Directional; Cartridge; Servo
Primary Material Aluminum; Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 80.00 psi (56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 163021363 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-313E-0/100 - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Electric Open Feature
View Details
32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details