Enfield Technologies Proportional Servo-Pneumatic Control Valve LS-V05s

Description
Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet
Description
Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Servo-Pneumatic Control Valve - LS-V05s - Enfield Technologies
Trumbull, CT, USA
Proportional Servo-Pneumatic Control Valve
LS-V05s
Proportional Servo-Pneumatic Control Valve LS-V05s
Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth

Enfield Technologies LS - V05s model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal.

Features:

  • 5/3 Bi-Directional proportional flow control
  • Linear force motor
  • Infinitely variable valve postioning
  • Low Leakage
  • Fast Shifting Time
  • High Bandwidth
Supplier's Site Datasheet

Technical Specifications

  Enfield Technologies
Product Category Industrial Valves
Product Number LS-V05s
Product Name Proportional Servo-Pneumatic Control Valve
Valve Type Control Valve; Directional; Cartridge; Servo
Primary Material Aluminum; Stainless Steel (optional feature); Steel (optional feature)
Media Gas; Inert / Non -Corrosive Dry Gases; Air; Compressed Air
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 80.00 psi (56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 217865845 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Diaphragm
Connection Description Threaded
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Rotary shear valve 4 port, 2 position - VD04022PKPKPK0391 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details