The ETA Series is an economical pneumatic linear actuator that contains an internal Linear Resistive Transducer (LRT). It is ideal for applications where traditional magnetic position sensing is not acceptable. Additionally, the ETA Series is conducive where variations in cylinder stroke and speed are required or where an application calls for continuous position sensing.
Features:
| Enfield Technologies | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | A-ACT-RPR-024-096-X-LP |
| Product Name | Pneumatic Linear Actuator ETA Series |
| Valve Motion | Linear |
| Operation | Modulating |
| Stroke Length | 6 inch (152 mm) |
| Actuator Type | Piston Cylinder |