Enervex, Inc. RS Chimney and Fireplace Fan RS012

Description
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.
Description
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.

Suppliers

Company
Product
Description
Supplier Links
RS Chimney and Fireplace Fan - RS012 - Enervex, Inc.
Alpharetta, GA, USA
RS Chimney and Fireplace Fan
RS012
RS Chimney and Fireplace Fan RS012
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.

The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc.
Quick Facts:

  • Quiet Operation
  • Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee
  • 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb.
  • Easy, no-mess installation
  • Use for wood, gas, pellet or coal appliances
  • The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc.
  • Available in four sizes.
Supplier's Site

Technical Specifications

  Enervex, Inc.
Product Category Fans and Blowers (industrial)
Product Number RS012
Product Name RS Chimney and Fireplace Fan
Applications / Use Pressure Blower; HVAC; Ventilation
Product Form Packaged
Draft Induced Draft
Environment Dirty; Smoke
Fan / Blower Diameter 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 4609_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4232 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
Backward Curved Fan - N43-28006 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details