Enervex, Inc. RS Chimney and Fireplace Fan RS009

Description
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.
Description
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.

Suppliers

Company
Product
Description
Supplier Links
RS Chimney and Fireplace Fan - RS009 - Enervex, Inc.
Alpharetta, GA, USA
RS Chimney and Fireplace Fan
RS009
RS Chimney and Fireplace Fan RS009
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc. Quick Facts: Quiet Operation Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb. Easy, no-mess installation Use for wood, gas, pellet or coal appliances The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc. Available in four sizes.

The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as well as coal and oil fueled appliances. The fan duplicates as a ventilator: Simply turn it on to rid your home of stale air, cigarette smoke, etc.
Quick Facts:

  • Quiet Operation
  • Two year factory warranty; 10 year corrosion perforation warranty and a 6 month UNCONDITIONAL money back guarantee
  • 110V energy efficient and maintenance free motor consumes energy equivalent to a standard light bulb.
  • Easy, no-mess installation
  • Use for wood, gas, pellet or coal appliances
  • The compact design of the fan makes it barely visible from ground level. However, the fan may be recessed or hidden behind chimney top enclosure such as copper caps, shrouds, cupolas, etc.
  • Available in four sizes.
Supplier's Site

Technical Specifications

  Enervex, Inc.
Product Category Fans and Blowers (industrial)
Product Number RS009
Product Name RS Chimney and Fireplace Fan
Applications / Use Pressure Blower; HVAC; Ventilation
Product Form Packaged
Draft Induced Draft
Environment Dirty; Smoke
Fan / Blower Diameter 10.8 inch (274 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details
Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details