EnerSys, Inc. Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys XE70

Description
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys - 89C2930 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys
89C2930
Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys 89C2930
LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 70AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:68Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:174mm; External Width:166.1mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2930
Product Name Lead Acid Battery, 12V, 70Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details