EnerSys, Inc. Lead Acid Battery, 12V, 42Ah; Battery Voltage Enersys XE40X

Description
LEAD ACID BATTERY, 12V, 42AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 42AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 42Ah; Battery Voltage Enersys - 89C2929 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 42Ah; Battery Voltage Enersys
89C2929
Lead Acid Battery, 12V, 42Ah; Battery Voltage Enersys 89C2929
LEAD ACID BATTERY, 12V, 42AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 42AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2929
Product Name Lead Acid Battery, 12V, 42Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1421-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 735 ampere-hr
Width / Diameter 39.75 inch (1010 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details