EnerSys, Inc. Battery Products - Batteries Rechargeable (Secondary) XE40

Description
BATTERY 12V 42AH
Datasheet
Description
BATTERY 12V 42AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Battery Products - Batteries Rechargeable (Secondary)
XE40
Battery Products - Batteries Rechargeable (Secondary) XE40
BATTERY 12V 42AH

BATTERY 12V 42AH

Supplier's Site
Lead Acid Battery, 12V, 40Ah; Battery Voltage Enersys - 89C2928 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 40Ah; Battery Voltage Enersys
89C2928
Lead Acid Battery, 12V, 40Ah; Battery Voltage Enersys 89C2928
LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 40AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:42Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:169.9mm; External Width:165.1mm; Weight:16.1kg RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Batteries Batteries
Product Number XE40 89C2928
Product Name Battery Products - Batteries Rechargeable (Secondary) Lead Acid Battery, 12V, 40Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details