EnerSys, Inc. Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys XE30X

Description
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys - 89C2925 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys
89C2925
Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys 89C2925
LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 30AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:125mm; External Width:175mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2925
Product Name Lead Acid Battery, 12V, 30Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details