EnerSys, Inc. Lead Acid Battery, 12V, 13Ah; Battery Voltage Enersys XE13X

Description
LEAD ACID BATTERY, 12V, 13AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:13Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:129mm; External Width:83.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LEAD ACID BATTERY, 12V, 13AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:13Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:129mm; External Width:83.1mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 13Ah; Battery Voltage Enersys - 89C2921 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 13Ah; Battery Voltage Enersys
89C2921
Lead Acid Battery, 12V, 13Ah; Battery Voltage Enersys 89C2921
LEAD ACID BATTERY, 12V, 13AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:13Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:129mm; External Width:83.1mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 13AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:13Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:129mm; External Width:83.1mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 89C2921
Product Name Lead Acid Battery, 12V, 13Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10373 -  - AMETEK Programmable Power
Specs
Voltage 96 volts
Capacity 14 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details