EnerSys, Inc. Battery, Lead Acid, 12V; Battery Voltage Enersys SBS40

Description
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:206mm; External Width:97mm; External Depth:250mm RoHS Compliant: NA
Datasheet
Description
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:206mm; External Width:97mm; External Depth:250mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lead Acid, 12V; Battery Voltage Enersys - 97H4888 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lead Acid, 12V; Battery Voltage Enersys
97H4888
Battery, Lead Acid, 12V; Battery Voltage Enersys 97H4888
BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:206mm; External Width:97mm; External Depth:250mm RoHS Compliant: NA

BATTERY, LEAD ACID, 12V; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:38Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:206mm; External Width:97mm; External Depth:250mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 97H4888
Product Name Battery, Lead Acid, 12V; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details