Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
ENERSYS, INC.
PC1700 -- SEALED LEAD ACID BATTERY; 12V; 65AH ROHS COMPLIANT ENERSYS
EnerSys, Inc.
Sealed Lead Acid Battery; 12V; 65Ah Rohs Compliant Enersys
PC1700
Description
SEALED LEAD ACID BATTERY; 12V; 65AH ROHS COMPLIANT: NA
Newark, An Avnet Company
Done
Description
SEALED LEAD ACID BATTERY; 12V; 65AH ROHS COMPLIANT: NA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sealed Lead Acid Battery; 12V; 65Ah Rohs Compliant Enersys
94M4945
Sealed Lead Acid Battery; 12V; 65Ah Rohs Compliant Enersys
94M4945
SEALED LEAD ACID BATTERY; 12V; 65AH ROHS COMPLIANT: NA
SEALED LEAD ACID BATTERY; 12V; 65AH ROHS COMPLIANT: NA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Batteries
Product Number
94M4945
Product Name
Sealed Lead Acid Battery; 12V; 65Ah Rohs Compliant Enersys
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-230S00
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
AgozTech LLC
Replacement Battery for Ingenico IWL220, IWL250, IWL251, IWL252, IWL255, IWL280 POS Terminals by AGOZ
AG-MV25BTR_INGNCO-IWL-GBSC
View Details
Green Cubes Technology
SAFEFlex GSE Batteries
FBP-1227-80V
Specs
Voltage
80 volts
Capacity
420 ampere-hr
Width / Diameter
27 inch (686 mm)
View Details
RS Components, Ltd.
Button Batteries
325751
Specs
Primary Batteries
Alkaline-manganese Dioxide
Specialty Cells
Coin Cell or Button Cell
Voltage
1.5 volts
View Details