EnerSys, Inc. Lead Acid Battery, 12 V, Capacity Enersys NPX150R

Description
LEAD ACID BATTERY, 12 V, CAPACITY: 150 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:150Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:175mm; External Width:165mm RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12 V, CAPACITY: 150 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:150Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:175mm; External Width:165mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12 V, Capacity Enersys - 15B5746 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12 V, Capacity Enersys
15B5746
Lead Acid Battery, 12 V, Capacity Enersys 15B5746
LEAD ACID BATTERY, 12 V, CAPACITY: 150 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:150Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:175mm; External Width:165mm RoHS Compliant: NA

LEAD ACID BATTERY, 12 V, CAPACITY: 150 Ah; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:150Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:175mm; External Width:165mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15B5746
Product Name Lead Acid Battery, 12 V, Capacity Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 2818728 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Cyclic
Voltage 12 volts
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details