EnerSys, Inc. Battery Voltage Enersys NPX-35FR

Description
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:97.5mm; External Width:65mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Description
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:97.5mm; External Width:65mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Enersys - 16C1857 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Enersys
16C1857
Battery Voltage Enersys 16C1857
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:97.5mm; External Width:65mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:97.5mm; External Width:65mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 16C1857
Product Name Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1801-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 315 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details