EnerSys, Inc. Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys NPX-100B

Description
LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175mm; External Width:127mm; Pack Quantity:1 RoHS Compliant: NA
Description
LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175mm; External Width:127mm; Pack Quantity:1 RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys - 15B5744 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys
15B5744
Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys 15B5744
LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175mm; External Width:127mm; Pack Quantity:1 RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 28AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:28Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:175mm; External Width:127mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15B5744
Product Name Lead Acid Battery, 12V, 28Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00096 -  - AMETEK Programmable Power
Specs
Voltage 108 volts
Capacity 10.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details