EnerSys, Inc. Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys NP7-12FR/.250T

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys - 50B8591 - Newark, An Avnet Company
Chicago, IL, United States
Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys
50B8591
Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys 50B8591
LEAD ACID BATTERY, 12V, 7AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Depth:5.96" RoHS Compliant: NA

LEAD ACID BATTERY, 12V, 7AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Depth:5.96" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 50B8591
Product Name Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Zn-MnO2 Battery Series
Specs
Primary Batteries Alkaline-manganese Dioxide
Application Portable Electronic Devices
Voltage 1.5 to 9 volts
View Details
 - 7846008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Air Alkaline
Voltage 8.4 volts
Capacity 130 ampere-hr
View Details
External RTC battery - 4026241L21610 - SECO
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 3 volts
Capacity 2.7 ampere-hr
View Details
AIM-35 Battery (with Meter) - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details