The Lead Acid Battery, 12V, 7Ah from Enersys is designed for reliable performance in various applications. It operates at a nominal voltage of 12V and has a capacity of 7Ah, making it suitable for both standby and cyclic use. The battery dimensions include a length of 151mm, a width of 65mm, and an overall height of 100mm, with a weight of approximately 2.2kg. It features quick connect terminals for easy installation. The battery is recommended to be charged at specific voltages depending on the application, with guidelines provided for both standby and cyclic charging. It is important to store the battery in a fully charged state and to avoid exposure to extreme temperatures and harmful substances. This product is suitable for engineers looking for a compact and efficient power source for their projects.
LEAD ACID BATTERY, 12V, 7AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:65mm; Weight:2.2kgRoHS Compliant: NA
ENERSYS Components NP7-12
The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required for a short duration. These valve-regulated batteries have, since their introduction, set the standard for quality and excellence in the field of rechargeable sealed lead acid battery technology. This standard has been used as a benchmark in applications such as security, uninterruptible power supplies (UPS), telecommunications, emergency lights and medical equipment. Anywhere the need for reliable and dependable back-up power is required. The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer a full line of flame-retardant batteries (UL94-V0, LOI 30). Designated “FR,” these batteries comply with UL1778 flame-retardant specifications for UPS and Bellcore requirements for telecommunications. Available in flame retardant upon request.
Features:
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries |
| Product Number | 87F637 | 70111502 | |
| Product Name | Lead Acid Battery, 12V, 7Ah; Battery Voltage Enersys | Battery | Battery; Lead-Acid; 7; 12 V; 151 mm L x65 mm W x 97.5 mm H; 2.65; 25 Milliohms |
| Primary Batteries | Lead Acid | ||
| Voltage | 12 volts | 12 volts | |
| Capacity | 7 ampere-hr | 7 ampere-hr | |
| Height | 3.94 inch (100 mm) |