EnerSys, Inc. Battery Voltage Enersys NP65-12BFR

Description
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:65Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:174mm; External Width:166mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA
Description
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:65Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:174mm; External Width:166mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Enersys - 12M7323 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Enersys
12M7323
Battery Voltage Enersys 12M7323
Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:65Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:174mm; External Width:166mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:65Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:174mm; External Width:166mm; External Depth:-; Pack Quantity:1; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 12M7323
Product Name Battery Voltage Enersys
Primary Batteries Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details